Laird Technologies Earth Strap, 75Mm, Green/yel; Connector Type A Laird ZES-IS-75X13

Description
EARTH STRAP, 75MM, GREEN/YEL; Connector Type A:Stud; Connector Type B:Stud; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Jacket Color:Green, Yellow; Product Range:-; Colour:Green / Yellow; Ground Terminals:Stud RoHS Compliant: Yes
Datasheet
Description
EARTH STRAP, 75MM, GREEN/YEL; Connector Type A:Stud; Connector Type B:Stud; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Jacket Color:Green, Yellow; Product Range:-; Colour:Green / Yellow; Ground Terminals:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, 75Mm, Green/yel; Connector Type A Laird - 05M2157 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, 75Mm, Green/yel; Connector Type A Laird
05M2157
Earth Strap, 75Mm, Green/yel; Connector Type A Laird 05M2157
EARTH STRAP, 75MM, GREEN/YEL; Connector Type A:Stud; Connector Type B:Stud; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Jacket Color:Green, Yellow; Product Range:-; Colour:Green / Yellow; Ground Terminals:Stud RoHS Compliant: Yes

EARTH STRAP, 75MM, GREEN/YEL; Connector Type A:Stud; Connector Type B:Stud; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Jacket Color:Green, Yellow; Product Range:-; Colour:Green / Yellow; Ground Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M2157
Product Name Earth Strap, 75Mm, Green/yel; Connector Type A Laird
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details