Laird Technologies Earth Strap, 152.4Mm; Product Range Laird ZES-IS-150X13

Description
EARTH STRAP, 152.4MM; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Assembly Type:Earth Bonding Straps; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Colour:Green / Yellow; Connector Type A:Stud; Connector Type RoHS Compliant: Yes
Datasheet
Description
EARTH STRAP, 152.4MM; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Assembly Type:Earth Bonding Straps; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Colour:Green / Yellow; Connector Type A:Stud; Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, 152.4Mm; Product Range Laird - 05M2154 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, 152.4Mm; Product Range Laird
05M2154
Earth Strap, 152.4Mm; Product Range Laird 05M2154
EARTH STRAP, 152.4MM; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Assembly Type:Earth Bonding Straps; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Colour:Green / Yellow; Connector Type A:Stud; Connector Type RoHS Compliant: Yes

EARTH STRAP, 152.4MM; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Assembly Type:Earth Bonding Straps; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Colour:Green / Yellow; Connector Type A:Stud; Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M2154
Product Name Earth Strap, 152.4Mm; Product Range Laird
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details