Laird Technologies RF Antennas - YS8063 YS8063

Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 800216-YS8063 Packaging: Bulk Termination: Connector, N Female Mounting: Bracket Mount Power - Max: 300W Frequency Range: 809MHz ~ 896MHz Return Loss: -10dB Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 851MHz Antenna Type: Yagi, 3-Element Number of Bands: 1 VSWR: 2 Gain: 6dBd Family Name: YS8063 Categories: RF/IF and RFID Height (Maximum): 16.732" (425.00mm) Introduction Date: February 24, 2008 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 800216-YS8063 Packaging: Bulk Termination: Connector, N Female Mounting: Bracket Mount Power - Max: 300W Frequency Range: 809MHz ~ 896MHz Return Loss: -10dB Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 851MHz Antenna Type: Yagi, 3-Element Number of Bands: 1 VSWR: 2 Gain: 6dBd Family Name: YS8063 Categories: RF/IF and RFID Height (Maximum): 16.732" (425.00mm) Introduction Date: February 24, 2008 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - YS8063
YS8063
RF Antennas - YS8063 YS8063
Manufacturer: Laird Technologies IAS Win Source Part Number: 800216-YS8063 Packaging: Bulk Termination: Connector, N Female Mounting: Bracket Mount Power - Max: 300W Frequency Range: 809MHz ~ 896MHz Return Loss: -10dB Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 851MHz Antenna Type: Yagi, 3-Element Number of Bands: 1 VSWR: 2 Gain: 6dBd Family Name: YS8063 Categories: RF/IF and RFID Height (Maximum): 16.732" (425.00mm) Introduction Date: February 24, 2008 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Laird Technologies IAS
Win Source Part Number: 800216-YS8063
Packaging: Bulk
Termination: Connector, N Female
Mounting: Bracket Mount
Power - Max: 300W
Frequency Range: 809MHz ~ 896MHz
Return Loss: -10dB
Frequency Group: UHF (300 MHz ~ 1 GHz)
Frequency (Center/Band): 851MHz
Antenna Type: Yagi, 3-Element
Number of Bands: 1
VSWR: 2
Gain: 6dBd
Family Name: YS8063
Categories: RF/IF and RFID
Height (Maximum): 16.732" (425.00mm)
Introduction Date: February 24, 2008
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Antennas
Product Number YS8063
Product Name RF Antennas - YS8063
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195630-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers