Laird Technologies Fixed Inductors TYS8040221M-10

Description
220µH Shielded Inductor 800mA 599mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Inductor 800mA 599mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2755-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2755-1-ND
Fixed Inductors 240-2755-1-ND
220µH Shielded Inductor 800mA 599mOhm Max Nonstandard

220µH Shielded Inductor 800mA 599mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2755-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2755-2-ND
Fixed Inductors 240-2755-2-ND
220µH Shielded Inductor 800mA 599mOhm Max Nonstandard

220µH Shielded Inductor 800mA 599mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2755-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2755-6-ND
Fixed Inductors 240-2755-6-ND
220µH Shielded Inductor 800mA 599mOhm Max Nonstandard

220µH Shielded Inductor 800mA 599mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2755-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-J224JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details