Laird Technologies Inductors, Coils, Chokes Fixed Inductors TYS8040151M-10

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Laird-Signal Integrity Products Category: Inductors, Coils, Chokes Fixed Inductors Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Material - Core: Ferrite Inductance: 150 µH Tolerance: ±20% Current Rating (Amps): 850 mA Current - Saturation (Isat): 1.1A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Laird-Signal Integrity Products Category: Inductors, Coils, Chokes Fixed Inductors Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Material - Core: Ferrite Inductance: 150 µH Tolerance: ±20% Current Rating (Amps): 850 mA Current - Saturation (Isat): 1.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Laird-Signal Integrity Products Category: Inductors, Coils, Chokes Fixed Inductors Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Material - Core: Ferrite Inductance: 150 µH Tolerance: ±20% Current Rating (Amps): 850 mA Current - Saturation (Isat): 1.1A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Laird-Signal Integrity Products
Category: Inductors, Coils, Chokes Fixed Inductors
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Material - Core: Ferrite
Inductance: 150 µH
Tolerance: ±20%
Current Rating (Amps): 850 mA
Current - Saturation (Isat): 1.1A

Buy Now Datasheet
Fixed Inductors - 240-2752-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2752-2-ND
Fixed Inductors 240-2752-2-ND
150µH Shielded Inductor 850mA 410mOhm Max Nonstandard

150µH Shielded Inductor 850mA 410mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2752-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2752-6-ND
Fixed Inductors 240-2752-6-ND
150µH Shielded Inductor 850mA 410mOhm Max Nonstandard

150µH Shielded Inductor 850mA 410mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2752-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2752-1-ND
Fixed Inductors 240-2752-1-ND
150µH Shielded Inductor 850mA 410mOhm Max Nonstandard

150µH Shielded Inductor 850mA 410mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - TYS8040151M-10 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
TYS8040151M-10
Fixed Inductors TYS8040151M-10
FIXED IND 150UH 850MA 410MOHM SM

FIXED IND 150UH 850MA 410MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2752-2-ND TYS8040151M-10
Product Name Inductors, Coils, Chokes Fixed Inductors Fixed Inductors Fixed Inductors
Technology Standard
Core Material Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Inductance Range 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J334JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2000 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N9 0402CT-3N9XJRW , 0402CT-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details