Laird Technologies Inductors, Coils, Chokes - Fixed Inductors TYS6045680M-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1327369-TYS6045680M- 10 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 68 µH Height - Seated (Max): 0.185" (4.70mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 6.4MHz DC Resistance (DCR): 289mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 240-2747-6,240-2747- 1,240-2747-2 Current - Saturation (Isat): 1.2A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1327369-TYS6045680M- 10 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 68 µH Height - Seated (Max): 0.185" (4.70mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 6.4MHz DC Resistance (DCR): 289mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 240-2747-6,240-2747- 1,240-2747-2 Current - Saturation (Isat): 1.2A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327369-TYS6045680M-10 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327369-TYS6045680M-10
Inductors, Coils, Chokes - Fixed Inductors 1327369-TYS6045680M-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1327369-TYS6045680M- 10 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 68 µH Height - Seated (Max): 0.185" (4.70mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 6.4MHz DC Resistance (DCR): 289mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 240-2747-6,240-2747- 1,240-2747-2 Current - Saturation (Isat): 1.2A RoHS Status: ROHS3 Compliant

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1327369-TYS6045680M-10
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Inductance: 68 µH
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 6.4MHz
DC Resistance (DCR): 289mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 240-2747-6,240-2747-1,240-2747-2
Current - Saturation (Isat): 1.2A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 240-2747-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2747-1-ND
Fixed Inductors 240-2747-1-ND
68µH Shielded Inductor 1A 289mOhm Nonstandard

68µH Shielded Inductor 1A 289mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2747-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2747-6-ND
Fixed Inductors 240-2747-6-ND
68µH Shielded Inductor 1A 289mOhm Nonstandard

68µH Shielded Inductor 1A 289mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2747-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2747-2-ND
Fixed Inductors 240-2747-2-ND
68µH Shielded Inductor 1A 289mOhm Nonstandard

68µH Shielded Inductor 1A 289mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327369-TYS6045680M-10 240-2747-1-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke
Configuration Fixed Fixed
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3150-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.043uH 250MHz 0.1A Inductor and Choke - 71-0402CS-43NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0430 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers