Laird Technologies Inductors, Coils, Chokes - Fixed Inductors TYS60454R7M-10

Description
Win Source Part Number: 1338011-TYS60454R7M- 10 Category: Inductors, Coils, Chokes - Fixed Inductors Series: TYS6045 Type: Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.185" (4.70mm) Standard Package: 1,500 Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 24MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 26mOhm Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Laird-Signal Integrity Products Current - Saturation (Isat): 4.97A
Request a Quote
Description
Win Source Part Number: 1338011-TYS60454R7M- 10 Category: Inductors, Coils, Chokes - Fixed Inductors Series: TYS6045 Type: Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.185" (4.70mm) Standard Package: 1,500 Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 24MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 26mOhm Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Laird-Signal Integrity Products Current - Saturation (Isat): 4.97A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1338011-TYS60454R7M-10 is a fixed inductor from the TYS6045 series, designed for surface mount applications. It features a low profile and compact size, measuring 6.00mm x 6.00mm with a maximum height of 4.70mm. The inductor has an inductance value of 4.7 µH and operates efficiently with a low DC resistance of 26 mΩ. It is rated for a maximum current of 3.3 A and a saturation current of 4.97 A. The operating temperature range is from -40°C to +125°C, making it suitable for various applications including DC-DC converters, consumer electronics, and industrial equipment. The part is packaged in tape and reel format, with a standard quantity of 1,500 units per reel. It complies with AEC-Q200 standards, ensuring reliability in automotive and other demanding environments.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1338011-TYS60454R7M-10 is a fixed inductor from the TYS6045 series, designed for surface mount applications. It features a low profile and compact size, measuring 6.00mm x 6.00mm with a maximum height of 4.70mm. The inductor has an inductance value of 4.7 µH and operates efficiently with a low DC resistance of 26 mΩ. It is rated for a maximum current of 3.3 A and a saturation current of 4.97 A. The operating temperature range is from -40°C to +125°C, making it suitable for various applications including DC-DC converters, consumer electronics, and industrial equipment. The part is packaged in tape and reel format, with a standard quantity of 1,500 units per reel. It complies with AEC-Q200 standards, ensuring reliability in automotive and other demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1338011-TYS60454R7M-10 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1338011-TYS60454R7M-10
Inductors, Coils, Chokes - Fixed Inductors 1338011-TYS60454R7M-10
Win Source Part Number: 1338011-TYS60454R7M- 10 Category: Inductors, Coils, Chokes - Fixed Inductors Series: TYS6045 Type: Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.185" (4.70mm) Standard Package: 1,500 Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 24MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 26mOhm Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Laird-Signal Integrity Products Current - Saturation (Isat): 4.97A

Win Source Part Number: 1338011-TYS60454R7M-10
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: TYS6045
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 1,500
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 24MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 26mOhm
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Laird-Signal Integrity Products
Current - Saturation (Isat): 4.97A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1338011-TYS60454R7M-10
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers