Laird Technologies Fixed Inductors TYS6045221M-10

Description
220µH Shielded Inductor 590mA 834mOhm Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Inductor 590mA 834mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2742-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2742-1-ND
Fixed Inductors 240-2742-1-ND
220µH Shielded Inductor 590mA 834mOhm Nonstandard

220µH Shielded Inductor 590mA 834mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2742-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2742-2-ND
Fixed Inductors 240-2742-2-ND
220µH Shielded Inductor 590mA 834mOhm Nonstandard

220µH Shielded Inductor 590mA 834mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2742-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2742-6-ND
Fixed Inductors 240-2742-6-ND
220µH Shielded Inductor 590mA 834mOhm Nonstandard

220µH Shielded Inductor 590mA 834mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2742-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.8340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Automotive 0.027uH 250MHz 0.4A Inductor and Choke - 71-0402CS-27NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0270 microH
Inductance Tolerance 5 (+/- %)
View Details