Laird Technologies Fixed Inductors TYS6045220M-10

Description
22µH Shielded Inductor 1.8A 89mOhm Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 1.8A 89mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYS6045220M-10TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 1.8A 89mOhm Nonstandard

22µH Shielded Inductor 1.8A 89mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS6045220M-10CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 1.8A 89mOhm Nonstandard

22µH Shielded Inductor 1.8A 89mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS6045220M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 1.8A 89mOhm Nonstandard

22µH Shielded Inductor 1.8A 89mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - TYS6045220M-10 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
TYS6045220M-10
Fixed Inductors TYS6045220M-10
FIXED IND 22UH 1.8A 89 MOHM SMD

FIXED IND 22UH 1.8A 89 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-TYS6045220M-10TR-ND TYS6045220M-10
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0890 ohms 0.0890 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-J274JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details