Laird Technologies Fixed Inductors TYS60281R5N-10

Description
1.5µH Shielded Wirewound Inductor 4.58A 13mOhm Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 4.58A 13mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - TYS60281R5N-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TYS60281R5N-10-ND
Fixed Inductors TYS60281R5N-10-ND
1.5µH Shielded Wirewound Inductor 4.58A 13mOhm Nonstandard

1.5µH Shielded Wirewound Inductor 4.58A 13mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number TYS60281R5N-10-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-3627322520151KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details