Laird Technologies Fixed Inductors TYS60281R3N-10

Description
1.3µH Shielded Inductor 4.58A 16.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.3µH Shielded Inductor 4.58A 16.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - TYS60281R3N-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TYS60281R3N-10-ND
Fixed Inductors TYS60281R3N-10-ND
1.3µH Shielded Inductor 4.58A 16.9mOhm Max Nonstandard

1.3µH Shielded Inductor 4.58A 16.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number TYS60281R3N-10-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
DCR 0.0169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1730051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers