FIXED IND 15UH 1.45A 125 MOHM
FIXED IND 15UH 1.45A 125 MOHM
15µH Shielded Inductor 1.45A 125mOhm Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 240-TYS6028150M-10CT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.1250 ohms |