Laird Technologies Fixed Inductors TYS5040100M-10

Description
10µH Shielded Inductor 2.1A 64mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 2.1A 64mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2710-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2710-2-ND
Fixed Inductors 240-2710-2-ND
10µH Shielded Inductor 2.1A 64mOhm Max Nonstandard

10µH Shielded Inductor 2.1A 64mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2710-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2710-1-ND
Fixed Inductors 240-2710-1-ND
10µH Shielded Inductor 2.1A 64mOhm Max Nonstandard

10µH Shielded Inductor 2.1A 64mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2710-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2710-6-ND
Fixed Inductors 240-2710-6-ND
10µH Shielded Inductor 2.1A 64mOhm Max Nonstandard

10µH Shielded Inductor 2.1A 64mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 0.064 Ohm, 2.1 A Rohs Compliant Laird - 67W0381 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 0.064 Ohm, 2.1 A Rohs Compliant Laird
67W0381
Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 0.064 Ohm, 2.1 A Rohs Compliant Laird 67W0381
Surface Mount Power Inductor, TYS Series, 10 H, 20%, Shielded, 0.064 ohm, 2.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, TYS Series, 10 H, 20%, Shielded, 0.064 ohm, 2.1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2710-2-ND 67W0381
Product Name Fixed Inductors Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 0.064 Ohm, 2.1 A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT106-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details