Laird Technologies Surface Mount Power Inductor, Tys Series, 4.7 H, 30%, Shielded, 0.057 Ohm, 2.2 A Rohs Compliant Laird TYS50204R7N-10

Description
Surface Mount Power Inductor, TYS Series, 4.7 H, 30%, Shielded, 0.057 ohm, 2.2 A RoHS Compliant: Yes
Datasheet
Description
Surface Mount Power Inductor, TYS Series, 4.7 H, 30%, Shielded, 0.057 ohm, 2.2 A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Power Inductor, Tys Series, 4.7 H, 30%, Shielded, 0.057 Ohm, 2.2 A Rohs Compliant Laird - 67W0380 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Tys Series, 4.7 H, 30%, Shielded, 0.057 Ohm, 2.2 A Rohs Compliant Laird
67W0380
Surface Mount Power Inductor, Tys Series, 4.7 H, 30%, Shielded, 0.057 Ohm, 2.2 A Rohs Compliant Laird 67W0380
Surface Mount Power Inductor, TYS Series, 4.7 H, 30%, Shielded, 0.057 ohm, 2.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, TYS Series, 4.7 H, 30%, Shielded, 0.057 ohm, 2.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 67W0380
Product Name Surface Mount Power Inductor, Tys Series, 4.7 H, 30%, Shielded, 0.057 Ohm, 2.2 A Rohs Compliant Laird
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-11N 0402CS-11NXJRW , 0402CS-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details