6.8µH Shielded Wirewound Inductor 1.6A 117mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 1.6A 117mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 1.6A 117mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 240-TYS40306R8M-10DKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |