Laird Technologies Fixed Inductors TYS40301R0N-10

Description
1µH Shielded Wirewound Inductor 4.15A 18.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 4.15A 18.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2695-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2695-2-ND
Fixed Inductors 240-2695-2-ND
1µH Shielded Wirewound Inductor 4.15A 18.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 4.15A 18.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2695-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2695-1-ND
Fixed Inductors 240-2695-1-ND
1µH Shielded Wirewound Inductor 4.15A 18.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 4.15A 18.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2695-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2695-6-ND
Fixed Inductors 240-2695-6-ND
1µH Shielded Wirewound Inductor 4.15A 18.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 4.15A 18.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2695-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-20N 0302CS-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers