Laird Technologies Fixed Inductors TYS4030100M-10

Description
10µH Shielded Wirewound Inductor 1.5A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.5A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYS4030100M-10TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.5A 130mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.5A 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS4030100M-10CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.5A 130mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.5A 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS4030100M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.5A 130mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.5A 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - TYS4030100M-10 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
TYS4030100M-10
Fixed Inductors TYS4030100M-10
FIXED IND 10UH 1.5A 130 MOHM SMD

FIXED IND 10UH 1.5A 130 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-TYS4030100M-10TR-ND TYS4030100M-10
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details