Laird Technologies Fixed Inductors TYS40186R8M-10

Description
6.8µH Shielded Inductor 1.06A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 1.06A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2679-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2679-1-ND
Fixed Inductors 240-2679-1-ND
6.8µH Shielded Inductor 1.06A 110mOhm Max Nonstandard

6.8µH Shielded Inductor 1.06A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2679-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2679-2-ND
Fixed Inductors 240-2679-2-ND
6.8µH Shielded Inductor 1.06A 110mOhm Max Nonstandard

6.8µH Shielded Inductor 1.06A 110mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327372-TYS40186R8M-10 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327372-TYS40186R8M-10
Inductors, Coils, Chokes - Fixed Inductors 1327372-TYS40186R8M-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1327372-TYS40186R8M- 10 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 6.8 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 29MHz DC Resistance (DCR): 110mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.06 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 240-2679-6,240-2679- 1,240-2679-2 Current - Saturation (Isat): 1.45A RoHS Status: ROHS3 Compliant

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1327372-TYS40186R8M-10
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 29MHz
DC Resistance (DCR): 110mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.06 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 240-2679-6,240-2679-1,240-2679-2
Current - Saturation (Isat): 1.45A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2679-1-ND 1327372-TYS40186R8M-10
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567659P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - 486-5723-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details