Laird Technologies Fixed Inductors TYS40183R3M-10

Description
FIXED IND 3.3UH 1.23A 70 MOHM
Request a Quote Datasheet
Description
FIXED IND 3.3UH 1.23A 70 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYS40183R3M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 1.23A 70 MOHM

FIXED IND 3.3UH 1.23A 70 MOHM

Buy Now Datasheet
Fixed Inductors - 240-TYS40183R3M-10CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 1.23A 70 MOHM

FIXED IND 3.3UH 1.23A 70 MOHM

Buy Now Datasheet
Fixed Inductors - 240-TYS40183R3M-10TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 1.23A 70mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 1.23A 70mOhm Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Tys Series, 3.3 H, 20%, Shielded, 0.07 Ohm, 1.23 A Rohs Compliant Laird - 67W0375 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Tys Series, 3.3 H, 20%, Shielded, 0.07 Ohm, 1.23 A Rohs Compliant Laird
67W0375
Surface Mount Power Inductor, Tys Series, 3.3 H, 20%, Shielded, 0.07 Ohm, 1.23 A Rohs Compliant Laird 67W0375
Surface Mount Power Inductor, TYS Series, 3.3 H, 20%, Shielded, 0.07 ohm, 1.23 A RoHS Compliant: Yes

Surface Mount Power Inductor, TYS Series, 3.3 H, 20%, Shielded, 0.07 ohm, 1.23 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-TYS40183R3M-10DKR-ND 67W0375
Product Name Fixed Inductors Surface Mount Power Inductor, Tys Series, 3.3 H, 20%, Shielded, 0.07 Ohm, 1.23 A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DC-2N0XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details