10µH Shielded Inductor 840mA 180mOhm Max Nonstandard
10µH Shielded Inductor 840mA 180mOhm Max Nonstandard
10µH Shielded Inductor 840mA 180mOhm Max Nonstandard
Surface Mount Power Inductor, TYS Series, 10 H, 20%, Shielded, 0.18 ohm, 840 mA RoHS Compliant: Yes
FIXED IND 10UH 840MA 180MOHM SMD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 240-TYS4018100M-10CT-ND | 67W0372 | TYS4018100M-10 |
| Product Name | Fixed Inductors | Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 0.18 Ohm, 840 Ma Rohs Compliant Laird | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.1800 ohms | 0.1800 ohms |