Laird Technologies Fixed Inductors TYS4012100M-10

Description
10µH Shielded Inductor 770mA 265mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 770mA 265mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2656-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2656-2-ND
Fixed Inductors 240-2656-2-ND
10µH Shielded Inductor 770mA 265mOhm Max Nonstandard

10µH Shielded Inductor 770mA 265mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 0.265 Ohm, 770 Ma Rohs Compliant Laird - 67W0366 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 0.265 Ohm, 770 Ma Rohs Compliant Laird
67W0366
Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 0.265 Ohm, 770 Ma Rohs Compliant Laird 67W0366
Surface Mount Power Inductor, TYS Series, 10 H, 20%, Shielded, 0.265 ohm, 770 mA RoHS Compliant: Yes

Surface Mount Power Inductor, TYS Series, 10 H, 20%, Shielded, 0.265 ohm, 770 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2656-2-ND 67W0366
Product Name Fixed Inductors Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 0.265 Ohm, 770 Ma Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.2650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DC-11NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details