Laird Technologies Fixed Inductors TYS3010220M-10

Description
22µH Shielded Inductor 380mA 930mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 380mA 930mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2630-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2630-2-ND
Fixed Inductors 240-2630-2-ND
22µH Shielded Inductor 380mA 930mOhm Max Nonstandard

22µH Shielded Inductor 380mA 930mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Tys Series, 22 H, 20%, Shielded, 0.93 Ohm, 380 Ma Rohs Compliant Laird - 67W0358 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Tys Series, 22 H, 20%, Shielded, 0.93 Ohm, 380 Ma Rohs Compliant Laird
67W0358
Surface Mount Power Inductor, Tys Series, 22 H, 20%, Shielded, 0.93 Ohm, 380 Ma Rohs Compliant Laird 67W0358
Surface Mount Power Inductor, TYS Series, 22 H, 20%, Shielded, 0.93 ohm, 380 mA RoHS Compliant: Yes

Surface Mount Power Inductor, TYS Series, 22 H, 20%, Shielded, 0.93 ohm, 380 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2630-2-ND 67W0358
Product Name Fixed Inductors Surface Mount Power Inductor, Tys Series, 22 H, 20%, Shielded, 0.93 Ohm, 380 Ma Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.9300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 2126013P - RS Components, Ltd.
Specs
Inductance Range 4.7 microH
Rated DC Current 1950 milliamps
Standards and Certifications RoHS
View Details