Laird Technologies Fixed Inductors TYS252012L4R7M-10

Description
4.7µH Shielded Inductor 840mA 348mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 840mA 348mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2624-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2624-2-ND
Fixed Inductors 240-2624-2-ND
4.7µH Shielded Inductor 840mA 348mOhm Max 1008 (2520 Metric)

4.7µH Shielded Inductor 840mA 348mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, Tys Series, 4.7 H, 20%, Shielded, 0.348 Ohm, 840 Ma Rohs Compliant Laird - 67W0355 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Tys Series, 4.7 H, 20%, Shielded, 0.348 Ohm, 840 Ma Rohs Compliant Laird
67W0355
Surface Mount Power Inductor, Tys Series, 4.7 H, 20%, Shielded, 0.348 Ohm, 840 Ma Rohs Compliant Laird 67W0355
Surface Mount Power Inductor, TYS Series, 4.7 H, 20%, Shielded, 0.348 ohm, 840 mA RoHS Compliant: Yes

Surface Mount Power Inductor, TYS Series, 4.7 H, 20%, Shielded, 0.348 ohm, 840 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2624-2-ND 67W0355
Product Name Fixed Inductors Surface Mount Power Inductor, Tys Series, 4.7 H, 20%, Shielded, 0.348 Ohm, 840 Ma Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details