Laird Technologies Fixed Inductors TYS252012L2R2M-10

Description
2.2µH Shielded Inductor 1.15A 199mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 1.15A 199mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2622-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2622-2-ND
Fixed Inductors 240-2622-2-ND
2.2µH Shielded Inductor 1.15A 199mOhm Max 1008 (2520 Metric)

2.2µH Shielded Inductor 1.15A 199mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, Tys Series, 2.2 H, 20%, Shielded, 0.199 Ohm, 1.15 A Rohs Compliant Laird - 67W0353 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Tys Series, 2.2 H, 20%, Shielded, 0.199 Ohm, 1.15 A Rohs Compliant Laird
67W0353
Surface Mount Power Inductor, Tys Series, 2.2 H, 20%, Shielded, 0.199 Ohm, 1.15 A Rohs Compliant Laird 67W0353
Surface Mount Power Inductor, TYS Series, 2.2 H, 20%, Shielded, 0.199 ohm, 1.15 A RoHS Compliant: Yes

Surface Mount Power Inductor, TYS Series, 2.2 H, 20%, Shielded, 0.199 ohm, 1.15 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2622-2-ND 67W0353
Product Name Fixed Inductors Surface Mount Power Inductor, Tys Series, 2.2 H, 20%, Shielded, 0.199 Ohm, 1.15 A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.1990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 3632B103LL-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-4N7 0201CT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details