Laird Technologies Fixed Inductors TYS252010L2R2N-10

Description
2.2µH Shielded Inductor 1.2A 209mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 1.2A 209mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2614-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2614-2-ND
Fixed Inductors 240-2614-2-ND
2.2µH Shielded Inductor 1.2A 209mOhm Max 1008 (2520 Metric)

2.2µH Shielded Inductor 1.2A 209mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2614-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
DCR 0.2090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N7 0402DC-7N7XJRW , 0402DC-7N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details