Laird Technologies Fixed Inductors TYS252010L100M-10

Description
10µH Shielded Inductor 500mA 1.092Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 500mA 1.092Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2612-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2612-2-ND
Fixed Inductors 240-2612-2-ND
10µH Shielded Inductor 500mA 1.092Ohm Max 1008 (2520 Metric)

10µH Shielded Inductor 500mA 1.092Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 1.092 Ohm, 500 Ma Rohs Compliant Laird - 67W0348 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 1.092 Ohm, 500 Ma Rohs Compliant Laird
67W0348
Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 1.092 Ohm, 500 Ma Rohs Compliant Laird 67W0348
Surface Mount Power Inductor, TYS Series, 10 H, 20%, Shielded, 1.092 ohm, 500 mA RoHS Compliant: Yes

Surface Mount Power Inductor, TYS Series, 10 H, 20%, Shielded, 1.092 ohm, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2612-2-ND 67W0348
Product Name Fixed Inductors Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 1.092 Ohm, 500 Ma Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 1.09 ohms
Unlock Full Specs
to access all available technical data