Laird Technologies Fixed Inductors TYA4020R68M-10

Description
680nH Shielded Wirewound Inductor 5.8A 24.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 5.8A 24.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA4020R68M-10TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 5.8A 24.5mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 5.8A 24.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYA4020R68M-10CT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 5.8A 24.5mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 5.8A 24.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA4020R68M-10TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2563JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011F (0703) Miniature RF Chokes - 026011F-270 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Leaded Inductors - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 20 ohms
Rated DC Current 90 milliamps
Lead Style Axial
View Details