Laird Technologies Fixed Inductors TYA40206R8M-10

Description
6.8µH Shielded Wirewound Inductor 2.4A 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 2.4A 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA40206R8M-10CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 2.4A 160mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.4A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYA40206R8M-10TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 2.4A 160mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.4A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYA40206R8M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 2.4A 160mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.4A 160mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA40206R8M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers