Laird Technologies Fixed Inductors TYA40202R2M-10

Description
2.2µH Shielded Wirewound Inductor 4A 56mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 4A 56mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA40202R2M-10CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 4A 56mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4A 56mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYA40202R2M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 4A 56mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4A 56mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYA40202R2M-10TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 4A 56mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4A 56mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - TYA40202R2M-10 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
TYA40202R2M-10
Fixed Inductors TYA40202R2M-10
FIXED IND 2.2UH 4A 56 MOHM SMD

FIXED IND 2.2UH 4A 56 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-TYA40202R2M-10CT-ND TYA40202R2M-10
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Application RF Choke
View Details
Chokes - 1-1624117-7 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details