Laird Technologies Fixed Inductors TYA4020220M-10

Description
22µH Shielded Wirewound Inductor 950mA 545mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 950mA 545mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA4020220M-10TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 950mA 545mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 950mA 545mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYA4020220M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 950mA 545mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 950mA 545mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYA4020220M-10CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 950mA 545mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 950mA 545mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA4020220M-10TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-7N5 026011C-7N5XJRW , 026011C-7N5XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details