Laird Technologies Fixed Inductors TYA40201R5M-10

Description
1.5µH Shielded Wirewound Inductor 5.2A 38mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 5.2A 38mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA40201R5M-10TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 5.2A 38mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5.2A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYA40201R5M-10CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 5.2A 38mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5.2A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYA40201R5M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 5.2A 38mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5.2A 38mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA40201R5M-10TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 150mA Inductor and Choke - 71-0402CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details
CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers
Common Mode Chokes - 486-DKIH-3358-40D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details