Laird Technologies Fixed Inductors TYA40121R0M-10

Description
1µH Shielded Wirewound Inductor 3A 59mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 3A 59mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA40121R0M-10CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 3A 59mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3A 59mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYA40121R0M-10TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 3A 59mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3A 59mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYA40121R0M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 3A 59mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3A 59mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA40121R0M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers