Laird Technologies Fixed Inductors TYA2520126R8M-10

Description
6.8µH Shielded Wirewound Inductor 950mA 366mOhm Max 1007 (2518 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 950mA 366mOhm Max 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA2520126R8M-10CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 950mA 366mOhm Max 1007 (2518 Metric)

6.8µH Shielded Wirewound Inductor 950mA 366mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA2520126R8M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 950mA 366mOhm Max 1007 (2518 Metric)

6.8µH Shielded Wirewound Inductor 950mA 366mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA2520126R8M-10TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 950mA 366mOhm Max 1007 (2518 Metric)

6.8µH Shielded Wirewound Inductor 950mA 366mOhm Max 1007 (2518 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA2520126R8M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 3-2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 680 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-2N0 0402CT-2N0XJRW , 0402CT-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details