Laird Technologies Fixed Inductors TYA2520124R7M-10

Description
4.7µH Shielded Wirewound Inductor 1.25A 260mOhm Max 1007 (2518 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.25A 260mOhm Max 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA2520124R7M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.25A 260mOhm Max 1007 (2518 Metric)

4.7µH Shielded Wirewound Inductor 1.25A 260mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA2520124R7M-10TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.25A 260mOhm Max 1007 (2518 Metric)

4.7µH Shielded Wirewound Inductor 1.25A 260mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA2520124R7M-10CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.25A 260mOhm Max 1007 (2518 Metric)

4.7µH Shielded Wirewound Inductor 1.25A 260mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - TYA2520124R7M-10 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
TYA2520124R7M-10
Fixed Inductors TYA2520124R7M-10
FIXED IND 4.7UH 1.25A 260MOHM SM

FIXED IND 4.7UH 1.25A 260MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-TYA2520124R7M-10DKR-ND TYA2520124R7M-10
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2273-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details