Win Source Part Number: 1342135-TYA2520122R2
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: TYA252012
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 2,000
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Mounting Type: Surface Mount
Package / Case: 1007 (2518 Metric)
DC Resistance (DCR): 120mOhm Max
Supplier Device Package: 1007
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Laird-Signal Integrity Products
Current - Saturation (Isat): 2.6A
2.2µH Shielded Wirewound Inductor 1.9A 120mOhm Max 1007 (2518 Metric)
2.2µH Shielded Wirewound Inductor 1.9A 120mOhm Max 1007 (2518 Metric)
2.2µH Shielded Wirewound Inductor 1.9A 120mOhm Max 1007 (2518 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1342135-TYA2520122R2M-10 | 240-TYA2520122R2M-10DKR-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Technology | Standard; Wirewound | |
| Application | RF Choke | |
| Configuration | Fixed | Fixed |
| Inductance Range | 2.2 microH |