Laird Technologies Fixed Inductors TYA252010R68M-10

Description
680nH Shielded Inductor 2.75A 59mOhm Max 1007 (2518 Metric)
Request a Quote Datasheet
Description
680nH Shielded Inductor 2.75A 59mOhm Max 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA252010R68M-10CT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 2.75A 59mOhm Max 1007 (2518 Metric)

680nH Shielded Inductor 2.75A 59mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA252010R68M-10TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 2.75A 59mOhm Max 1007 (2518 Metric)

680nH Shielded Inductor 2.75A 59mOhm Max 1007 (2518 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA252010R68M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176780-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details