Laird Technologies Fixed Inductors TYA2520104R7M-10

Description
4.7µH Shielded Wirewound Inductor 1A 290mOhm Max 1007 (2518 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1A 290mOhm Max 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA2520104R7M-10CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1A 290mOhm Max 1007 (2518 Metric)

4.7µH Shielded Wirewound Inductor 1A 290mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA2520104R7M-10TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1A 290mOhm Max 1007 (2518 Metric)

4.7µH Shielded Wirewound Inductor 1A 290mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA2520104R7M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1A 290mOhm Max 1007 (2518 Metric)

4.7µH Shielded Wirewound Inductor 1A 290mOhm Max 1007 (2518 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA2520104R7M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Inductor and Choke - 71-KQ0805TER135G - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers