Laird Technologies Fixed Inductors TYA201610R68M-10

Description
680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA201610R68M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA201610R68M-10TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA201610R68M-10CT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA201610R68M-10DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
6GHz Inductor and Choke - 71-0402CS-4N3XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details