Laird Technologies Fixed Inductors TYA2016103R3M-10

Description
3.3µH Shielded Inductor 1.1A 307mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 1.1A 307mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA2016103R3M-10TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 1.1A 307mOhm Max 0806 (2016 Metric)

3.3µH Shielded Inductor 1.1A 307mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA2016103R3M-10CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 1.1A 307mOhm Max 0806 (2016 Metric)

3.3µH Shielded Inductor 1.1A 307mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA2016103R3M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 1.1A 307mOhm Max 0806 (2016 Metric)

3.3µH Shielded Inductor 1.1A 307mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA2016103R3M-10TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-200 0402AF-200XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Common Mode Chokes - 486-5778-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers