Laird Technologies Fixed Inductors TYA2016101R0M-10

Description
1µH Shielded Inductor 2A 95mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Shielded Inductor 2A 95mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA2016101R0M-10TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 2A 95mOhm Max 0806 (2016 Metric)

1µH Shielded Inductor 2A 95mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA2016101R0M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 2A 95mOhm Max 0806 (2016 Metric)

1µH Shielded Inductor 2A 95mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA2016101R0M-10CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 2A 95mOhm Max 0806 (2016 Metric)

1µH Shielded Inductor 2A 95mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA2016101R0M-10TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N2 0302CS-7N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smd Inductor 4.7 H@6.0A Rohs Compliant Triad Magnetics - 55X4274 - Newark, An Avnet Company
Specs
Mounting Option Surface Mount Technology
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details