LAIRD TECHNOLOGIES
TSC506-ZP -- THERMAL ACCESSORIES
Laird Technologies
Thermal Accessories
TSC506-ZP
Description
HEATSINK CLIP
Description
HEATSINK CLIP
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
TSC506-ZP |
|
Product Name
|
Thermal Accessories |
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
590 SCFM (1002 m³/hr)
Running Current
0.2400 amps
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
25.90 inch (658 mm)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure
0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
147 SCFM (250 m³/hr)
Maximum Sound Level
51 dbA
View Details