Laird Technologies Thermaflex Tube, To-220; Insulator Body Material Laird THER-T-SMALL

Description
THERMAFLEX TUBE, TO-220; Insulator Body Material:Silicone Rubber; Thermal Conductivity:0.7W/m. K; Breakdown Voltage Vbr:8kV; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMAFLEX TUBE, TO-220; Insulator Body Material:Silicone Rubber; Thermal Conductivity:0.7W/m. K; Breakdown Voltage Vbr:8kV; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermaflex Tube, To-220; Insulator Body Material Laird - 07WX1781 - Newark, An Avnet Company
Chicago, IL, United States
Thermaflex Tube, To-220; Insulator Body Material Laird
07WX1781
Thermaflex Tube, To-220; Insulator Body Material Laird 07WX1781
THERMAFLEX TUBE, TO-220; Insulator Body Material:Silicone Rubber; Thermal Conductivity:0.7W/m. K; Breakdown Voltage Vbr:8kV; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes

THERMAFLEX TUBE, TO-220; Insulator Body Material:Silicone Rubber; Thermal Conductivity:0.7W/m.K; Breakdown Voltage Vbr:8kV; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 07WX1781
Product Name Thermaflex Tube, To-220; Insulator Body Material Laird
Thermal Conductivity 0.7000 W/m-K (0.4045 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - NH Nonhardening - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 410 F (0 to 210 C)
View Details
Two Component Epoxy Resin System Featuring Excellent Temperature And Chemical Resistance - EP62-1AO - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Grease, Paste
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details