Laird Technologies Thermaflex Tube, To-3P; Insulator Body Material Laird THER-T-LARGE

Description
THERMAFLEX TUBE, TO-3P; Insulator Body Material:Silicone Rubber; Thermal Conductivity:0.7W/m. K; Breakdown Voltage Vbr:8kV; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMAFLEX TUBE, TO-3P; Insulator Body Material:Silicone Rubber; Thermal Conductivity:0.7W/m. K; Breakdown Voltage Vbr:8kV; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermaflex Tube, To-3P; Insulator Body Material Laird - 07WX1780 - Newark, An Avnet Company
Chicago, IL, United States
Thermaflex Tube, To-3P; Insulator Body Material Laird
07WX1780
Thermaflex Tube, To-3P; Insulator Body Material Laird 07WX1780
THERMAFLEX TUBE, TO-3P; Insulator Body Material:Silicone Rubber; Thermal Conductivity:0.7W/m. K; Breakdown Voltage Vbr:8kV; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes

THERMAFLEX TUBE, TO-3P; Insulator Body Material:Silicone Rubber; Thermal Conductivity:0.7W/m.K; Breakdown Voltage Vbr:8kV; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 07WX1780
Product Name Thermaflex Tube, To-3P; Insulator Body Material Laird
Thermal Conductivity 0.7000 W/m-K (0.4045 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Good elastic thermal conductive insulator for power supply - SC800-PI-2-K4 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Flexible, Two Component Silver Conductive Epoxy - EP21TDCSFL - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Die Bonding Adhesives; Optional Premixed and Frozen; Grease, Paste; Gap Filler, Foam in Place Gasket
View Details