Laird Technologies Wireless Charging Coils SWC5547AK120-500

Description
1 Coil, 1 Layer 12.5µH Wireless Charging Coil Transmitter 65mOhm Max
Request a Quote Datasheet
Description
1 Coil, 1 Layer 12.5µH Wireless Charging Coil Transmitter 65mOhm Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Charging Coils - 240-2781-ND - DigiKey
Thief River Falls, MN, United States
Wireless Charging Coils
240-2781-ND
Wireless Charging Coils 240-2781-ND
1 Coil, 1 Layer 12.5µH Wireless Charging Coil Transmitter 65mOhm Max

1 Coil, 1 Layer 12.5µH Wireless Charging Coil Transmitter 65mOhm Max

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2781-ND
Product Name Wireless Charging Coils
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 12.5 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-6N2 026011C-6N2XJRW , 026011C-6N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5734-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details