Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
LAIRD TECHNOLOGIES
SMARC_CAR_BRD -- WI-FI MODULES
Laird Technologies
Wi-Fi Modules
SMARC_CAR_BRD
Description
SMARC Carrier Board (SOM not included)
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SMARC Carrier Board (SOM not included)
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Wi-Fi Modules
2728127
Wi-Fi Modules
2728127
SMARC Carrier Board (SOM not included)
SMARC Carrier Board (SOM not included)
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Network and Communication Chips
Product Number
2728127
Product Name
Wi-Fi Modules
Technology
Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC
AWMF-0239
Specs
Device Type
Beamformers
Features
RoHS
Operating Frequency
27500 to 31000 MHz
View Details
Skyworks Solutions, Inc.
Modems - ICs and Modules
SI2457-C-FSR
Specs
Data Rate
56 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
ArduSimple
Dipole antenna for 450MHz radio
AS-ANT-DIP-450MHZ-00SMA-00
Specs
Device Type
Receiver
Operating Temperature
-20 to 65 C (-4 to 149 F)
View Details
Texas Instruments
Logic - Buffers, Drivers, Receivers, Transceivers
74LVCR16245ADGGRG4
Specs
Device Type
Transceiver
View Details