General ISM > 1GHz RAMP Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | RM024-S10-M-30-ND |
| Product Name | RF Transceiver Modules and Modems |
| Radio Technique | Frequency-Hopping Spread Spectrum |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz |
| Sensitivity | -95 dBm |