Laird Technologies Ferrite Beads and Chips MI1206K310R-00

Description
31 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 1.5A 45mOhm
Request a Quote Datasheet
Description
31 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 1.5A 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-1036-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-1036-2-ND
Ferrite Beads and Chips 240-1036-2-ND
31 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 1.5A 45mOhm

31 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 1.5A 45mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1379152-MI1206K310R-00 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1379152-MI1206K310R-00
Filters - Ferrite Beads and Chips 1379152-MI1206K310R-00
Win Source Part Number: 1379152-MI1206K310R- 00 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Laird-Signal Integrity Products Series: MI Package: Tape & Reel Product Status: Obsolete Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 31 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 45mOhm

Win Source Part Number: 1379152-MI1206K310R-00
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Laird-Signal Integrity Products
Series: MI
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 31 Ohms @ 100 MHz
Current Rating (Max): 1.5A
DC Resistance (DCR) (Max): 45mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Chip Inductors
Product Number 240-1036-2-ND 1379152-MI1206K310R-00
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips
DCR 0.0450 ohms 0.0450 ohms
Rated DC Current 1500 milliamps 1500 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-34N 0302CS-34NXJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
DCR 0.2500 ohms
View Details
Surface Mount Inductors - 2125995 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 2700 microH
View Details
Multilayer Sheilded Ferrite Surface Mount Chip Inductor - MLI Series - RCD Components, Inc.
Specs
Technology Multilayer
Core Material Ferrite
Standards and Certifications RoHS
View Details