Laird Technologies Ferrite Beads and Chips MI1206K260R-10

Description
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 60mOhm
Request a Quote Datasheet
Description
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2403-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2403-6-ND
Ferrite Beads and Chips 240-2403-6-ND
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 60mOhm

26 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 60mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2403-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2403-1-ND
Ferrite Beads and Chips 240-2403-1-ND
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 60mOhm

26 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 60mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2403-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2403-2-ND
Ferrite Beads and Chips 240-2403-2-ND
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 60mOhm

26 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 60mOhm

Buy Now Datasheet
Ferrite, Bead, 3216, 100Mhz, 26R; Ferrite Case Style Laird - 67W0070 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 3216, 100Mhz, 26R; Ferrite Case Style Laird
67W0070
Ferrite, Bead, 3216, 100Mhz, 26R; Ferrite Case Style Laird 67W0070
FERRITE, BEAD, 3216, 100MHZ, 26R; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:26ohm; DC Current Rating:1.5A; Product Range:MI Series; DC Resistance Max:0.06ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 3216, 100MHZ, 26R; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:26ohm; DC Current Rating:1.5A; Product Range:MI Series; DC Resistance Max:0.06ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2403-6-ND 67W0070
Product Name Ferrite Beads and Chips Ferrite, Bead, 3216, 100Mhz, 26R; Ferrite Case Style Laird
DCR 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176747-7 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers