Laird Technologies Ferrite Beads and Chips MI1206K101R-00

Description
100 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 1.5A 75mOhm
Request a Quote Datasheet
Description
100 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 1.5A 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2205-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2205-2-ND
Ferrite Beads and Chips 240-2205-2-ND
100 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 1.5A 75mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 1.5A 75mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2205-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.14uH 629Ohm 7.9MHz Inductor and Choke - 71-0402AF-141XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2CY0031ANTR-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 800 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details