Laird Technologies Ferrite Beads and Chips - MI1206K101R-00 MI1206K101R-00

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 884622-MI1206K101R-0 0 Series: MI Operating Temperature Range: -40°C ~ 125°C Features: 100 Ohms @ 100 MHz 1 - Ferrite Bead 1206 (3216 Metric) 1.5A 75mOhm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-2205-1, 240-2205-2
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 884622-MI1206K101R-0 0 Series: MI Operating Temperature Range: -40°C ~ 125°C Features: 100 Ohms @ 100 MHz 1 - Ferrite Bead 1206 (3216 Metric) 1.5A 75mOhm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-2205-1, 240-2205-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MI1206K101R-00 - MI1206K101R-00 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MI1206K101R-00
MI1206K101R-00
Ferrite Beads and Chips - MI1206K101R-00 MI1206K101R-00
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 884622-MI1206K101R-0 0 Series: MI Operating Temperature Range: -40°C ~ 125°C Features: 100 Ohms @ 100 MHz 1 - Ferrite Bead 1206 (3216 Metric) 1.5A 75mOhm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-2205-1, 240-2205-2

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 884622-MI1206K101R-00
Series: MI
Operating Temperature Range: -40°C ~ 125°C
Features: 100 Ohms @ 100 MHz 1 - Ferrite Bead 1206 (3216 Metric) 1.5A 75mOhm
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 240-2205-1, 240-2205-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MI1206K101R-00
Product Name Ferrite Beads and Chips - MI1206K101R-00
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type SpecialtyMaterial
Applications Biomaterial
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details